Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27508E10B35PA

Description
JT 13C 13#22D PIN RECP
Request a Quote Datasheet
Description
JT 13C 13#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27508E10B35PA - PEI-Genesis
Philadelphia, PA, United States
JT 13C 13#22D PIN RECP

JT 13C 13#22D PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27508E10B35PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E10B35PA
MIL Spec Connector - MIL-DTL-38999 II MS27508E10B35PA
RECEPT

RECEPT

Buy Now
Swedesboro, NJ, United States
JT 13C 13#22D PIN RECP

JT 13C 13#22D PIN RECP

Buy Now
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial - 96J6694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial
96J6694
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial 96J6694
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27508E10B35PA MS27508E10B35PA MS27508E10B35PA 96J6694
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1832-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-5417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details