Amphenol Industrial Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial MS27508E10A35PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial - 96J6689 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial
96J6689
Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial 96J6689
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 13 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6689
Product Name Circular Connector, Receptacle, Size 10, 13 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details