Amphenol Industrial Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial MS27505E25F35PA

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial - 96J6686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial
96J6686
Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial 96J6686
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6686
Product Name Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40834-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
MIL Spec Connector - MIL-DTL-81511 - 108010-ZZ - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details