Amphenol Corporation Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol MS27505E25F35P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol - 40M0958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol
40M0958
Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol 40M0958
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 128 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M0958
Product Name Circular Connector Receptacle, Size 25, 128 Position, Box; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details