Amphenol Industrial Circular Connectors - MS27505E25B4P MS27505E25B4P

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 789486-MS27505E25B4P Series: Military, MIL-DTL-38999 Series I Packaging: Bulk Number of Positions: 56 Operating Temperature Range: -65°C ~ 175°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A, 13A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 25-4 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Family Name: MS27505 Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Alternative Parts (Cross-Reference): MS27496E25Z4P; MS27496E25T4P; MS27496E25F4P; MS27496E25A4P; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 789486-MS27505E25B4P Series: Military, MIL-DTL-38999 Series I Packaging: Bulk Number of Positions: 56 Operating Temperature Range: -65°C ~ 175°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A, 13A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 25-4 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Family Name: MS27505 Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Alternative Parts (Cross-Reference): MS27496E25Z4P; MS27496E25T4P; MS27496E25F4P; MS27496E25A4P; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS27505E25B4P - 789486-MS27505E25B4P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS27505E25B4P
789486-MS27505E25B4P
Circular Connectors - MS27505E25B4P 789486-MS27505E25B4P
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 789486-MS27505E25B4P Series: Military, MIL-DTL-38999 Series I Packaging: Bulk Number of Positions: 56 Operating Temperature Range: -65°C ~ 175°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A, 13A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 25-4 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Family Name: MS27505 Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Alternative Parts (Cross-Reference): MS27496E25Z4P; MS27496E25T4P; MS27496E25F4P; MS27496E25A4P; Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 789486-MS27505E25B4P
Series: Military, MIL-DTL-38999 Series I
Packaging: Bulk
Number of Positions: 56
Operating Temperature Range: -65°C ~ 175°C
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 7.5A, 13A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 25-4
Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated
Family Name: MS27505
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC, 850VDC
Alternative Parts (Cross-Reference): MS27496E25Z4P; MS27496E25T4P; MS27496E25F4P; MS27496E25A4P;
Introduction Date: October 15, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-38999 I - MS27505E25B4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27505E25B4P
MIL Spec Connector - MIL-DTL-38999 I MS27505E25B4P
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 25, 56 Position, Box; Military Specification Amphenol Industrial - 96J6684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 25, 56 Position, Box; Military Specification Amphenol Industrial
96J6684
Circular Connector, Receptacle, Size 25, 56 Position, Box; Military Specification Amphenol Industrial 96J6684
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 56 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 56 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 789486-MS27505E25B4P MS27505E25B4P 96J6684
Product Name Circular Connectors - MS27505E25B4P MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Receptacle, Size 25, 56 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
Latching Micro-D Flex Circuit Mount Connectors FF -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details