Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27505E25B24S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27505E25B24S
MIL Spec Connector - MIL-DTL-38999 I MS27505E25B24S
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 25, 24 Position, Box; Military Specification Amphenol Industrial - 71K7401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 25, 24 Position, Box; Military Specification Amphenol Industrial
71K7401
Circular Connector, Receptacle, Size 25, 24 Position, Box; Military Specification Amphenol Industrial 71K7401
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 24 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 25, 24 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27505E25B24S 71K7401
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Receptacle, Size 25, 24 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers