Amphenol Corporation Circular Connector, Receptacle, Size 21, 41 Position, Box; Military Specification Amphenol MS27505E21F41S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 41 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 41 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 21, 41 Position, Box; Military Specification Amphenol - 40M0957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 21, 41 Position, Box; Military Specification Amphenol
40M0957
Circular Connector, Receptacle, Size 21, 41 Position, Box; Military Specification Amphenol 40M0957
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 41 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 41 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40M0957
Product Name Circular Connector, Receptacle, Size 21, 41 Position, Box; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products