Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 I MS27505E19B35PA

Description
LJT 66C 66#22D PIN RECP
Request a Quote
Description
LJT 66C 66#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27505E19B35PA - PEI-Genesis
Philadelphia, PA, United States
LJT 66C 66#22D PIN RECP

LJT 66C 66#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27505E19B35PA
MIL Spec Connector - MIL-DTL-38999 I MS27505E19B35PA
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 19, 66 Position, Box; Military Specification Amphenol - 30M4756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 19, 66 Position, Box; Military Specification Amphenol
30M4756
Circular Connector, Receptacle, Size 19, 66 Position, Box; Military Specification Amphenol 30M4756
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 19, 66 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 19, 66 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27505E19B35PA MS27505E19B35PA 30M4756
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Receptacle, Size 19, 66 Position, Box; Military Specification Amphenol
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers