Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27505E19B32PA

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 I - MS27505E19B32PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27505E19B32PA
MIL Spec Connector - MIL-DTL-38999 I MS27505E19B32PA
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 19, 32 Position, Box; Military Specification Amphenol Industrial - 27M0315 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 19, 32 Position, Box; Military Specification Amphenol Industrial
27M0315
Circular Connector, Receptacle, Size 19, 32 Position, Box; Military Specification Amphenol Industrial 27M0315
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 19, 32 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 19, 32 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27505E19B32PA 27M0315
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Receptacle, Size 19, 32 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - EDN.2M.319.XLM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 4.0 amps
View Details