Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Aerospace MS27505E17F35P

Description
LJT 55C 55#22D PIN RECP
Request a Quote
Description
LJT 55C 55#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 55C 55#22D PIN RECP

LJT 55C 55#22D PIN RECP

Buy Now
Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Aerospace - 48K2514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Aerospace
48K2514
Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Aerospace 48K2514
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 55 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 55 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27505E17F35P 48K2514
Product Name Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers