Amphenol Industrial Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial MS27505E17F35A

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 55 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 55 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial - 96J6669 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial
96J6669
Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial 96J6669
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 55 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 55 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6669
Product Name Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939(E50424, E51424, E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
View Details