Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 I MS27505E17B6SB

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
MS27505E17B6SB
MIL Spec Connector - MIL-DTL-38999 I MS27505E17B6SB
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 17, 6 Position, Box; Military Specification Amphenol Industrial - 81K3425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 6 Position, Box; Military Specification Amphenol Industrial
81K3425
Circular Connector, Receptacle, Size 17, 6 Position, Box; Military Specification Amphenol Industrial 81K3425
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27505E17B6SB 81K3425
Product Name MIL Spec Connector - MIL-DTL-38999 I Circular Connector, Receptacle, Size 17, 6 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details