Amphenol Industrial Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial MS27505E17B35P-LC

Description
LJT 55C 55#22D PIN WALL RECP
Request a Quote
Description
LJT 55C 55#22D PIN WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27505E17B35P-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 55C 55#22D PIN WALL RECP

LJT 55C 55#22D PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial - 31K3741 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial
31K3741
Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial 31K3741
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 55 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 55 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27505E17B35P-LC 31K3741
Product Name Circular Connector, Receptacle, Size 17, 55 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers