Amphenol Industrial Circular Connector, Receptacle, Size 15, 37 Position, Box; Military Specification Amphenol Industrial MS27505E15B35AA

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 15, 37 Position, Box; Military Specification Amphenol Industrial - 31K3730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 37 Position, Box; Military Specification Amphenol Industrial
31K3730
Circular Connector, Receptacle, Size 15, 37 Position, Box; Military Specification Amphenol Industrial 31K3730
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 37 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K3730
Product Name Circular Connector, Receptacle, Size 15, 37 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data