Amphenol Industrial Circular Connector, Receptacle, Size 15, 19 Position, Box; Military Specification Amphenol Industrial MS27505E15B19S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 19 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 19 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 15, 19 Position, Box; Military Specification Amphenol Industrial - 74K4270 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 19 Position, Box; Military Specification Amphenol Industrial
74K4270
Circular Connector, Receptacle, Size 15, 19 Position, Box; Military Specification Amphenol Industrial 74K4270
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 19 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 19 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74K4270
Product Name Circular Connector, Receptacle, Size 15, 19 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products