Amphenol Industrial Circular Connector, Receptacle, Size 15, 5 Position, Box; Military Specification Amphenol Industrial MS27505E15A5S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 15, 5 Position, Box; Military Specification Amphenol Industrial - 03M9167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 5 Position, Box; Military Specification Amphenol Industrial
03M9167
Circular Connector, Receptacle, Size 15, 5 Position, Box; Military Specification Amphenol Industrial 03M9167
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M9167
Product Name Circular Connector, Receptacle, Size 15, 5 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products