Amphenol Corporation Circular Connector, Receptacle, Size 13, 10 Position, Box; Military Specification Amphenol Aerospace MS27505E13F98S

Description
LJT 10C 10#20 SKT RECP
Request a Quote Datasheet
Description
LJT 10C 10#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LJT 10C 10#20 SKT RECP

LJT 10C 10#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 13, 10 Position, Box; Military Specification Amphenol Aerospace - 48M3456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 10 Position, Box; Military Specification Amphenol Aerospace
48M3456
Circular Connector, Receptacle, Size 13, 10 Position, Box; Military Specification Amphenol Aerospace 48M3456
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 10 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 10 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS27505E13F98S 48M3456
Product Name Circular Connector, Receptacle, Size 13, 10 Position, Box; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC4-FHCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers