Amphenol Industrial Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol Industrial MS27505E13F35SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol Industrial - 27M0311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol Industrial
27M0311
Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol Industrial 27M0311
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 22 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27M0311
Product Name Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details