Amphenol Corporation Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol MS27505E13F35PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol - 31M2673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol
31M2673
Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol 31M2673
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 22 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M2673
Product Name Circular Connector, Receptacle, Size 13, 22 Position, Box; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details