Amphenol Industrial Circular Connector, Receptacle, Size 11, 6 Position, Box; Military Specification Amphenol Industrial MS27505E11F98P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 11, 6 Position, Box; Military Specification Amphenol Industrial - 21K5755 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 6 Position, Box; Military Specification Amphenol Industrial
21K5755
Circular Connector, Receptacle, Size 11, 6 Position, Box; Military Specification Amphenol Industrial 21K5755
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, BOX; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 6 POSITION, BOX; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21K5755
Product Name Circular Connector, Receptacle, Size 11, 6 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers