Amphenol Corporation Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial MS27499E8F35P

Description
JT 6C 6#22D PIN RECP
Request a Quote
Description
JT 6C 6#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27499E8F35P - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D PIN RECP

JT 6C 6#22D PIN RECP

Buy Now
Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial - 96J6659 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial
96J6659
Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial 96J6659
CIRCULAR CONN, RCPT, SIZE 8, 6POS, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 6POS, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace - 41W5169 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace
41W5169
Circular Connector, Receptacle, 8-35, Flange; Military Specification Amphenol Aerospace 41W5169
CIRCULAR CONNECTOR, RECEPTACLE, 8-35, FLANGE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-35, FLANGE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27499E8F35P 96J6659
Product Name Circular Conn, Rcpt, Size 8, 6Pos, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details