Amphenol Industrial Circular Connector, Receptacle, Size 8, 4 Position, Box; Military Specification Amphenol Industrial MS27499E8A44A

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:8-44 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:8-44 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 8, 4 Position, Box; Military Specification Amphenol Industrial - 96J6655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Box; Military Specification Amphenol Industrial
96J6655
Circular Connector, Receptacle, Size 8, 4 Position, Box; Military Specification Amphenol Industrial 96J6655
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:8-44 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Bayonet; Insert Arrangement:8-44 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6655
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data