Amphenol Industrial 13A Electronic Connector MS27499E14F15P

Description
MIL-DTL-38999 Circular Connector, 15 Pos, Crimp, Receptacle, 13A Product overview: MS27499E14F15P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS27499E14F15P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MIL-DTL-38999 Circular Connector, 15 Pos, Crimp, Receptacle, 13A Product overview: MS27499E14F15P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS27499E14F15P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13A Electronic Connector
436-MS27499E14F15P
13A Electronic Connector 436-MS27499E14F15P
MIL-DTL-38999 Circular Connector, 15 Pos, Crimp, Receptacle, 13A Product overview: MS27499E14F15P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS27499E14F15P can be used for catalog matching and distributor lookup.

MIL-DTL-38999 Circular Connector, 15 Pos, Crimp, Receptacle, 13A Product overview: MS27499E14F15P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS27499E14F15P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - MS27499E14F15P - 777930-MS27499E14F15P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS27499E14F15P
777930-MS27499E14F15P
Circular Connectors - MS27499E14F15P 777930-MS27499E14F15P
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 777930-MS27499E14F15 P Series: Military, MIL-DTL-38999 Series II Packaging: Bulk Number of Positions: 15 Operating Temperature Range: -65°C ~ 200°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A, 13A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 14-15 Shell Material, Finish: Aluminum, Nickel Plated, Electroless Family Name: MS27499 Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Introduction Date: October 15, 2006 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 777930-MS27499E14F15P
Series: Military, MIL-DTL-38999 Series II
Packaging: Bulk
Number of Positions: 15
Operating Temperature Range: -65°C ~ 200°C
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 7.5A, 13A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 14-15
Shell Material, Finish: Aluminum, Nickel Plated, Electroless
Family Name: MS27499
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC, 850VDC
Introduction Date: October 15, 2006
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 436-MS27499E14F15P 777930-MS27499E14F15P
Product Name 13A Electronic Connector Circular Connectors - MS27499E14F15P
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K200A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details