Amphenol Industrial Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial MS27499E14B5P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial - 96J6640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial
96J6640
Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial 96J6640
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6640
Product Name Circular Connector, Receptacle, Size 14, 5 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details