Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Aerospace MS27499E12B3P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Aerospace - 96J6623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Aerospace
96J6623
Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Aerospace 96J6623
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6623
Product Name Circular Connector, Receptacle, Size 12, 3 Position, Box; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products