Amphenol Industrial Circular Conn, Rcpt, Size 8, 3Pos, Wall; Military Specification Amphenol Industrial MS27497T8F98S

Description
JT 3C 3#20 SKT RECP
Request a Quote Datasheet
Description
JT 3C 3#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497T8F98S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#20 SKT RECP

JT 3C 3#20 SKT RECP

Buy Now
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Military Specification Amphenol Industrial - 83K8990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Military Specification Amphenol Industrial
83K8990
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Military Specification Amphenol Industrial 83K8990
CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Receptacle, 8-98, Flange; Military Specification Amphenol Aerospace - 40W9271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-98, Flange; Military Specification Amphenol Aerospace
40W9271
Circular Connector, Receptacle, 8-98, Flange; Military Specification Amphenol Aerospace 40W9271
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, FLANGE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-98, FLANGE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497T8F98S 83K8990 40W9271
Product Name Circular Conn, Rcpt, Size 8, 3Pos, Wall; Military Specification Amphenol Industrial Circular Connector, Receptacle, 8-98, Flange; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1106 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details