Amphenol Industrial Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Industrial MS27497T8F35P-LC

Description
JT 6C 6#22D PIN RECP
Request a Quote
Description
JT 6C 6#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497T8F35P-LC - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D PIN RECP

JT 6C 6#22D PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Industrial - 96J6610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Industrial
96J6610
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Industrial 96J6610
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497T8F35P-LC 96J6610
Product Name Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details