Amphenol Industrial Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial MS27497T24F35BB

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial - 25K6747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial
25K6747
Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial 25K6747
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K6747
Product Name Circular Connector Receptacle Size 24, 128 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
PC Pin, Single Post Connectors - 36-1379-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details