Amphenol Industrial Circular Connector Receptacle, Size 24, 19 Position, Wall; Military Specification Amphenol Industrial MS27497T24F19P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 19 Position, Wall; Military Specification Amphenol Industrial - 60K6433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 19 Position, Wall; Military Specification Amphenol Industrial
60K6433
Circular Connector Receptacle, Size 24, 19 Position, Wall; Military Specification Amphenol Industrial 60K6433
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60K6433
Product Name Circular Connector Receptacle, Size 24, 19 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data