Amphenol Industrial Circular Connector Receptacle, Size 24, 61 Position, Wall; Military Specification Amphenol Industrial MS27497T24B61S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 61 Position, Wall; Military Specification Amphenol Industrial - 56K9728 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 61 Position, Wall; Military Specification Amphenol Industrial
56K9728
Circular Connector Receptacle, Size 24, 61 Position, Wall; Military Specification Amphenol Industrial 56K9728
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9728
Product Name Circular Connector Receptacle, Size 24, 61 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details