Amphenol Aerospace Corporation Circular Connector Receptacle, Size 24, 56 Position, Wall; Military Specification Amphenol Aerospace MS27497T24B4P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 56 Position, Wall; Military Specification Amphenol Aerospace - 95K5759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 56 Position, Wall; Military Specification Amphenol Aerospace
95K5759
Circular Connector Receptacle, Size 24, 56 Position, Wall; Military Specification Amphenol Aerospace 95K5759
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 56 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K5759
Product Name Circular Connector Receptacle, Size 24, 56 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Circular Connector Accessories - 17-100P160-11-1-B-NB4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details