Amphenol Industrial Circular Connector Receptacle, Size 20, 41 Position, Wall; Military Specification Amphenol Industrial MS27497T20B41P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 41 Position, Wall; Military Specification Amphenol Industrial - 96J6588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 41 Position, Wall; Military Specification Amphenol Industrial
96J6588
Circular Connector Receptacle, Size 20, 41 Position, Wall; Military Specification Amphenol Industrial 96J6588
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6588
Product Name Circular Connector Receptacle, Size 20, 41 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) BH St. Connector for RG174 with Waterproof O-ring - ET-BFS-BHO-1SL - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Termination Crimp
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details