Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27497T16B42S

Description
JT 42C 42#22 SKT RECP
Request a Quote
Description
JT 42C 42#22 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497T16B42S - PEI-Genesis
Philadelphia, PA, United States
JT 42C 42#22 SKT RECP

JT 42C 42#22 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497T16B42S
MIL Spec Connector - MIL-DTL-38999 II MS27497T16B42S
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 16, 42 Position, Wall; Military Specification Amphenol Aerospace - 03M9160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 42 Position, Wall; Military Specification Amphenol Aerospace
03M9160
Circular Connector Receptacle, Size 16, 42 Position, Wall; Military Specification Amphenol Aerospace 03M9160
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 42 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 42 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497T16B42S MS27497T16B42S 03M9160
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 16, 42 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-4431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers