Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27497T16B26P

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497T16B26P
MIL Spec Connector - MIL-DTL-38999 II MS27497T16B26P
RECEPT

RECEPT

Buy Now
 - Amphenol MS27497T16B26P - PEI-Genesis
Philadelphia, PA, United States
JT 26C 26#20 PIN WALL RECP

JT 26C 26#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial - 96J6554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial
96J6554
Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial 96J6554
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27497T16B26P Amphenol MS27497T16B26P 96J6554
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 16, 26 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 37.206-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers