Amphenol Industrial Circular Connector Receptacle, Size 14, 15 Position, Wall; Military Specification Amphenol Industrial MS27497T14F15P

Description
JT 15C 14#20 1#16 PIN RECP
Request a Quote
Description
JT 15C 14#20 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497T14F15P - PEI-Genesis
Philadelphia, PA, United States
JT 15C 14#20 1#16 PIN RECP

JT 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 15 Position, Wall; Military Specification Amphenol Industrial - 96J6549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 15 Position, Wall; Military Specification Amphenol Industrial
96J6549
Circular Connector Receptacle, Size 14, 15 Position, Wall; Military Specification Amphenol Industrial 96J6549
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497T14F15P 96J6549
Product Name Circular Connector Receptacle, Size 14, 15 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data