Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27497T14B5P

Description
JT 5C 5#16 PIN RECP
Request a Quote
Description
JT 5C 5#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497T14B5P - PEI-Genesis
Philadelphia, PA, United States
JT 5C 5#16 PIN RECP

JT 5C 5#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497T14B5P
MIL Spec Connector - MIL-DTL-38999 II MS27497T14B5P
RECEPT

RECEPT

Buy Now
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Military Specification Amphenol Industrial - 96J6545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Military Specification Amphenol Industrial
96J6545
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Military Specification Amphenol Industrial 96J6545
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497T14B5P MS27497T14B5P 96J6545
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 14, 5 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Terminal Blocks - 39.4112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers