Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27497T14B18P

Description
JT 18C 18#20 PIN RECP
Request a Quote
Description
JT 18C 18#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497T14B18P - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 PIN RECP

JT 18C 18#20 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497T14B18P
MIL Spec Connector - MIL-DTL-38999 II MS27497T14B18P
RECEPT

RECEPT

Buy Now
Swedesboro, NJ, United States
JT 18C 18#20 PIN RECP

JT 18C 18#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Aerospace - 95J9679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Aerospace
95J9679
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Aerospace 95J9679
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497T14B18P MS27497T14B18P MS27497T14B18P 95J9679
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0161 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5457/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details