Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 II MS27497T12B22P

Description
JT 22C 22#22M PIN RECP
Request a Quote
Description
JT 22C 22#22M PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497T12B22P - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22M PIN RECP

JT 22C 22#22M PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27497T12B22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497T12B22P
MIL Spec Connector - MIL-DTL-38999 II MS27497T12B22P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Aerospace - 40M0938 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Aerospace
40M0938
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Aerospace 40M0938
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497T12B22P MS27497T12B22P 40M0938
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
DIN 41612 - 39-XC5D-4821-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers