Amphenol Industrial Circular Connector, Receptacle, Size 10, 7 Position, Wall; Military Specification Amphenol Industrial MS27497T10F99P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 7 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 7 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 10, 7 Position, Wall; Military Specification Amphenol Industrial - 96J6534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 7 Position, Wall; Military Specification Amphenol Industrial
96J6534
Circular Connector, Receptacle, Size 10, 7 Position, Wall; Military Specification Amphenol Industrial 96J6534
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 7 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 7 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6534
Product Name Circular Connector, Receptacle, Size 10, 7 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products