Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 II MS27497T10B5S

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497T10B5S
MIL Spec Connector - MIL-DTL-38999 II MS27497T10B5S
RECEPT

RECEPT

Buy Now
 - Amphenol MS27497T10B5S - PEI-Genesis
Philadelphia, PA, United States
JT 5C 5#20 SKT RECP

JT 5C 5#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 10, 5 Position, Wall; Military Specification Amphenol Industrial - 96J6532 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 5 Position, Wall; Military Specification Amphenol Industrial
96J6532
Circular Connector, Receptacle, Size 10, 5 Position, Wall; Military Specification Amphenol Industrial 96J6532
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27497T10B5S Amphenol MS27497T10B5S 96J6532
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 10, 5 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers