Amphenol Industrial Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial MS27497P14F18P

Description
JT 18C 18#20 PIN RECP
Request a Quote
Description
JT 18C 18#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497P14F18P - PEI-Genesis
Philadelphia, PA, United States
JT 18C 18#20 PIN RECP

JT 18C 18#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial - 79K8184 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial
79K8184
Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial 79K8184
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497P14F18P 79K8184
Product Name Circular Connector Receptacle, Size 14, 18 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - K1FDVA - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-5372-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details