Amphenol Industrial Circular Connectors - MS27497E8F35P MS27497E8F35P

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012531-MS27497E8F35 P Packaging: Bulk Number of Positions: 6 Connector Type: Circular, Receptacle Termination: Crimp Fastening Type: Bayonet Contact Material: Copper Voltage Rating: 500 V Current Rating: 5 A Number of Contacts: 6 Gender: Receptacle Length: 24.05 mm Orientation: Straight Contact Plating: Gold Ratings: Environment Resistant Military Standard: MIL-DTL-38999 Body Material: Aluminium Contact Gender: Male Plating: Electroless Nickel, Passivated, Steel Categories: Circular Connectors Shell Material: Aluminium Alternative Parts (Cross-Reference): MS27508E8B35P; MS27497T8B35S; MS27656E9B35S; MS27656T9B35S-LC; MKJ3A7F6-7PN; MKJ3A7F6-7SN; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Depth: 20.62 mm Mount: Flanges, Panel, Wall RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Wire/Cable Gauge: 22 AWG Contact Style: Pin
Request a Quote Datasheet
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012531-MS27497E8F35 P Packaging: Bulk Number of Positions: 6 Connector Type: Circular, Receptacle Termination: Crimp Fastening Type: Bayonet Contact Material: Copper Voltage Rating: 500 V Current Rating: 5 A Number of Contacts: 6 Gender: Receptacle Length: 24.05 mm Orientation: Straight Contact Plating: Gold Ratings: Environment Resistant Military Standard: MIL-DTL-38999 Body Material: Aluminium Contact Gender: Male Plating: Electroless Nickel, Passivated, Steel Categories: Circular Connectors Shell Material: Aluminium Alternative Parts (Cross-Reference): MS27508E8B35P; MS27497T8B35S; MS27656E9B35S; MS27656T9B35S-LC; MKJ3A7F6-7PN; MKJ3A7F6-7SN; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Depth: 20.62 mm Mount: Flanges, Panel, Wall RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Wire/Cable Gauge: 22 AWG Contact Style: Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS27497E8F35P - 1012531-MS27497E8F35P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS27497E8F35P
1012531-MS27497E8F35P
Circular Connectors - MS27497E8F35P 1012531-MS27497E8F35P
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012531-MS27497E8F35 P Packaging: Bulk Number of Positions: 6 Connector Type: Circular, Receptacle Termination: Crimp Fastening Type: Bayonet Contact Material: Copper Voltage Rating: 500 V Current Rating: 5 A Number of Contacts: 6 Gender: Receptacle Length: 24.05 mm Orientation: Straight Contact Plating: Gold Ratings: Environment Resistant Military Standard: MIL-DTL-38999 Body Material: Aluminium Contact Gender: Male Plating: Electroless Nickel, Passivated, Steel Categories: Circular Connectors Shell Material: Aluminium Alternative Parts (Cross-Reference): MS27508E8B35P; MS27497T8B35S; MS27656E9B35S; MS27656T9B35S-LC; MKJ3A7F6-7PN; MKJ3A7F6-7SN; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C Depth: 20.62 mm Mount: Flanges, Panel, Wall RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: No SVHC Wire/Cable Gauge: 22 AWG Contact Style: Pin

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012531-MS27497E8F35P
Packaging: Bulk
Number of Positions: 6
Connector Type: Circular, Receptacle
Termination: Crimp
Fastening Type: Bayonet
Contact Material: Copper
Voltage Rating: 500 V
Current Rating: 5 A
Number of Contacts: 6
Gender: Receptacle
Length: 24.05 mm
Orientation: Straight
Contact Plating: Gold
Ratings: Environment Resistant
Military Standard: MIL-DTL-38999
Body Material: Aluminium
Contact Gender: Male
Plating: Electroless Nickel, Passivated, Steel
Categories: Circular Connectors
Shell Material: Aluminium
Alternative Parts (Cross-Reference): MS27508E8B35P; MS27497T8B35S; MS27656E9B35S; MS27656T9B35S-LC; MKJ3A7F6-7PN; MKJ3A7F6-7SN;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Depth: 20.62 mm
Mount: Flanges, Panel, Wall
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Wire/Cable Gauge: 22 AWG
Contact Style: Pin

Buy Now
 - Amphenol MS27497E8F35P - PEI-Genesis
Philadelphia, PA, United States
JT 6C 6#22D PIN RECP

JT 6C 6#22D PIN RECP

Buy Now
Singapore, Singapore
5A 500V Electronic Connector
436-MS27497E8F35P
5A 500V Electronic Connector 436-MS27497E8F35P
MIL-DTL-38999 Circular Connector, 6 Pos, Male, Crimp, 5A, 500V Product overview: MS27497E8F35P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 500V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS27497E8F35P can be used for catalog matching and distributor lookup.

MIL-DTL-38999 Circular Connector, 6 Pos, Male, Crimp, 5A, 500V Product overview: MS27497E8F35P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 500V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS27497E8F35P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Industrial - 03M9154 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Industrial
03M9154
Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Industrial 03M9154
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1012531-MS27497E8F35P Amphenol MS27497E8F35P 436-MS27497E8F35P 03M9154
Product Name Circular Connectors - MS27497E8F35P 5A 500V Electronic Connector Circular Connector, Receptacle, Size 8, 6 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Termination Crimp Crimp
Mounting Flanges, Panel, Wall
Unlock Full Specs
to access all available technical data

Similar Products