Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 II MS27497E24B24P

Description
JT 24C 12#16 12#12 PIN RECP
Request a Quote
Description
JT 24C 12#16 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497E24B24P - PEI-Genesis
Philadelphia, PA, United States
JT 24C 12#16 12#12 PIN RECP

JT 24C 12#16 12#12 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497E24B24P
MIL Spec Connector - MIL-DTL-38999 II MS27497E24B24P
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 24, 24 Position, Wall; Military Specification Amphenol - 48M3443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 24 Position, Wall; Military Specification Amphenol
48M3443
Circular Connector Receptacle, Size 24, 24 Position, Wall; Military Specification Amphenol 48M3443
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 24 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497E24B24P MS27497E24B24P 48M3443
Product Name MIL Spec Connector - MIL-DTL-38999 II Circular Connector Receptacle, Size 24, 24 Position, Wall; Military Specification Amphenol
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Wire to Board - 34.118-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers