Amphenol Industrial Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial MS27497E16F99S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial - 96J6510 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial
96J6510
Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial 96J6510
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6510
Product Name Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1114 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers