Amphenol Industrial Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial MS27497E16F35SA

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial - 71K7359 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial
71K7359
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial 71K7359
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K7359
Product Name Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V16L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details