Amphenol Industrial Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial MS27497E16F35PN-LC

Description
JT 55C 55#22D PIN WALL RECP
Request a Quote Datasheet
Description
JT 55C 55#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497E16F35PN-LC - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D PIN WALL RECP

JT 55C 55#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial - 96J6509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial
96J6509
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial 96J6509
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497E16F35PN-LC 96J6509
Product Name Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2104 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details