Amphenol Industrial Circular Connector Receptacle, Size 14, 12 Position, Wall; Military Specification Amphenol Industrial MS27497E14F97P

Description
JT 12C 8#20 4#16 PIN RECP
Request a Quote
Description
JT 12C 8#20 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497E14F97P - PEI-Genesis
Philadelphia, PA, United States
JT 12C 8#20 4#16 PIN RECP

JT 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 12 Position, Wall; Military Specification Amphenol Industrial - 33K9695 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 12 Position, Wall; Military Specification Amphenol Industrial
33K9695
Circular Connector Receptacle, Size 14, 12 Position, Wall; Military Specification Amphenol Industrial 33K9695
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497E14F97P 33K9695
Product Name Circular Connector Receptacle, Size 14, 12 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details