Amphenol Aerospace Corporation Circular Connector Receptacle, Size 14, 37 Position, Wall; Military Specification Amphenol Aerospace MS27497E14F35S

Description
JT 37C 37#22D SKT RECP
Request a Quote
Description
JT 37C 37#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497E14F35S - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D SKT RECP

JT 37C 37#22D SKT RECP

Buy Now
Circular Connector Receptacle, Size 14, 37 Position, Wall; Military Specification Amphenol Aerospace - 15M9715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 37 Position, Wall; Military Specification Amphenol Aerospace
15M9715
Circular Connector Receptacle, Size 14, 37 Position, Wall; Military Specification Amphenol Aerospace 15M9715
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497E14F35S 15M9715
Product Name Circular Connector Receptacle, Size 14, 37 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details