Amphenol Industrial Circular Connector Rcpt, Size 12, 10Pos, Wall; Military Specification Amphenol Industrial MS27497E12F98S

Description
JT 10C 10#20 SKT RECP
Request a Quote
Description
JT 10C 10#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27497E12F98S - PEI-Genesis
Philadelphia, PA, United States
JT 10C 10#20 SKT RECP

JT 10C 10#20 SKT RECP

Buy Now
Circular Connector Rcpt, Size 12, 10Pos, Wall; Military Specification Amphenol Industrial - 71K7355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 10Pos, Wall; Military Specification Amphenol Industrial
71K7355
Circular Connector Rcpt, Size 12, 10Pos, Wall; Military Specification Amphenol Industrial 71K7355
CIRCULAR CONNECTOR RCPT, SIZE 12, 10POS, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 10POS, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Aerospace - 40W0426 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Aerospace
40W0426
Circular Connector Receptacle, Size 12, 10 Position, Wall; Military Specification Amphenol Aerospace 40W0426
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27497E12F98S 71K7355
Product Name Circular Connector Rcpt, Size 12, 10Pos, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details