Amphenol Corporation Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol MS27497E12F4P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol - 48M3439 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol
48M3439
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol 48M3439
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M3439
Product Name Circular Connector, Receptacle, Size 12, 4 Position, Wall; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details